KEMET Electronics Corporation Ceramic Capacitors C330C274K1R5HA

Description
0.27µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.27µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C274K1R5HA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C274K1R5HA-ND
Ceramic Capacitors 399-C330C274K1R5HA-ND
0.27µF ±10% 100V Ceramic Capacitor X7R Radial

0.27µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
.270Uf 100V Rohs Compliant Kemet - 86AC9868 - Newark, An Avnet Company
Chicago, IL, United States
.270Uf 100V Rohs Compliant Kemet
86AC9868
.270Uf 100V Rohs Compliant Kemet 86AC9868
.270UF 100V ROHS COMPLIANT: NO

.270UF 100V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C330C274K1R5HA-ND 86AC9868
Product Name Ceramic Capacitors .270Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011530 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers