KEMET Electronics Corporation Ceramic Capacitors C330C273KAG5TA

Description
0.027µF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.027µF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C273KAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C273KAG5TA-ND
Ceramic Capacitors C330C273KAG5TA-ND
0.027µF ±10% 250V Ceramic Capacitor C0G, NP0 Radial

0.027µF ±10% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C330C273KAG5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C273KAG5TA
Ceramic Capacitors C330C273KAG5TA
CAP CER RAD 27NF 250V C0G 10%

CAP CER RAD 27NF 250V C0G 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C330C273KAG5TA-ND C330C273KAG5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Capacitors - 1572-1184-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers