KEMET Electronics Corporation Ceramic Capacitors C330C272J1G5TA

Description
CAP CER RAD MONO
Request a Quote Datasheet
Description
CAP CER RAD MONO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C272J1G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C272J1G5TA-ND
Ceramic Capacitors 399-C330C272J1G5TA-ND
CAP CER RAD MONO

CAP CER RAD MONO

Buy Now Datasheet
Capacitor,ceramic,2.7Nf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 14M5619 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.7Nf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
14M5619
Capacitor,ceramic,2.7Nf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 14M5619
Capacitor,Ceramic,2. 7nF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,2.7nF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C330C272J1G5TA-ND 14M5619
Product Name Ceramic Capacitors Capacitor,ceramic,2.7Nf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details