KEMET Electronics Corporation Ceramic Capacitors C330C224M1U5TA

Description
0.22µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.22µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4402-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4402-ND
Ceramic Capacitors 399-4402-ND
0.22µF ±20% 100V Ceramic Capacitor Z5U Radial

0.22µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Singapore, Singapore
0.22uF 100V Capacitor
60-C330C224M1U5TA
0.22uF 100V Capacitor 60-C330C224M1U5TA
MLCC Ceramic Capacitor 0.22uF 100V Z5U 20% Radial 5.08mm Product overview: C330C224M1U5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C224M1U5TA can be used for catalog matching and distributor lookup.

MLCC Ceramic Capacitor 0.22uF 100V Z5U 20% Radial 5.08mm Product overview: C330C224M1U5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C224M1U5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1182074-C330C224M1U5TA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1182074-C330C224M1U5TA
Capacitors - Ceramic Capacitors 1182074-C330C224M1U5TA
Win Source Part Number: 1182074-C330C224M1U5 TA Category: Capacitors>Ceramic Capacitors Series: GoldMax 300 Comm Z5U Package: Bulk Applications: General Purpose Height - Seated (Max): 0.360" (9.14mm) Standard Package: 250 Capacitance: 0.22 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: Z5U Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.280" L x 0.160" W (7.11mm x 4.07mm) Alternative Parts (Cross-Reference): C330C224M1U5TA.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KEMET Other Names: 399-4402 Base Product Number: C330C

Win Source Part Number: 1182074-C330C224M1U5TA
Category: Capacitors>Ceramic Capacitors
Series: GoldMax 300 Comm Z5U
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 250
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: Z5U
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.280" L x 0.160" W (7.11mm x 4.07mm)
Alternative Parts (Cross-Reference): C330C224M1U5TA.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KEMET
Other Names: 399-4402
Base Product Number: C330C

Buy Now Datasheet
Ceramic Capacitor 0.22Uf, 100V, Z5U, 20%, Radial; Capacitance Kemet - 72K6458 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 100V, Z5U, 20%, Radial; Capacitance Kemet
72K6458
Ceramic Capacitor 0.22Uf, 100V, Z5U, 20%, Radial; Capacitance Kemet 72K6458
CERAMIC CAPACITOR 0.22UF, 100V, Z5U, 20%, RADIAL; Capacitance:0.22µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 100V, Z5U, 20%, RADIAL; Capacitance:0.22µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Ceramic;Cap .220UF ;Tol+-20%;Radial; Vol-Rtg 100V - 70095220 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap .220UF ;Tol+-20%;Radial; Vol-Rtg 100V
70095220
Capacitor;Ceramic;Cap .220UF ;Tol+-20%;Radial; Vol-Rtg 100V 70095220
Working Voltage: C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k Z5U - 50, 100 Dielectric: C0G - 0± 30PPM / -55 C to + 125 C X7R - ± 15% from -55 C to + 125 C Z5U - ± 22% / - 56% from + 10 C to + 85 C Tolerance: C0G - ±0.5pF, ±1%,±2%, ±5%,±10% X7R - ±10%, ± 20%, +80% / -20%, +100% / -0% Z5U - ±20%, +80% / -20% Lead Spacing: .100LS, .200LS & .400LS Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.

  • Working Voltage:
    C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k
    X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k
    Z5U - 50, 100
  • Dielectric:
    C0G - 0± 30PPM / -55 C to + 125 C
    X7R - ± 15% from -55 C to + 125 C
    Z5U - ± 22% / - 56% from + 10 C to + 85 C
  • Tolerance:
    C0G - ±0.5pF, ±1%,±2%, ±5%,±10%
    X7R - ±10%, ± 20%, +80% / -20%, +100% / -0%
    Z5U - ±20%, +80% / -20%
  • Lead Spacing: .100LS, .200LS & .400LS
    Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4402-ND 60-C330C224M1U5TA 1182074-C330C224M1U5TA 72K6458 70095220
Product Name Ceramic Capacitors 0.22uF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 0.22Uf, 100V, Z5U, 20%, Radial; Capacitance Kemet Capacitor;Ceramic;Cap .220UF ;Tol+-20%;Radial; Vol-Rtg 100V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) -10 to 85 C (14 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Z5U
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
CAPACITOR;CERAMIC;CAP .1UF;TOL+-20%;RADIAL;VOL-RTG 50V - 70186264 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details