KEMET Electronics Corporation Capacitors - Ceramic Capacitors C330C224K1R5TA

Description
Win Source Part Number: 999200-C330C224K1R5T A Category: Capacitors>Ceramic Capacitors Series: GoldMax 300 Comm X7R Package: Bulk Applications: General Purpose Height - Seated (Max): 0.360" (9.14mm) Standard Package: 250 Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.280" L x 0.160" W (7.11mm x 4.07mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KEMET Other Names: 2266-C330C224K1R5TA, 399-4400 Base Product Number: C330C
Request a Quote Datasheet
Description
Win Source Part Number: 999200-C330C224K1R5T A Category: Capacitors>Ceramic Capacitors Series: GoldMax 300 Comm X7R Package: Bulk Applications: General Purpose Height - Seated (Max): 0.360" (9.14mm) Standard Package: 250 Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.280" L x 0.160" W (7.11mm x 4.07mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KEMET Other Names: 2266-C330C224K1R5TA, 399-4400 Base Product Number: C330C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 999200-C330C224K1R5TA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
999200-C330C224K1R5TA
Capacitors - Ceramic Capacitors 999200-C330C224K1R5TA
Win Source Part Number: 999200-C330C224K1R5T A Category: Capacitors>Ceramic Capacitors Series: GoldMax 300 Comm X7R Package: Bulk Applications: General Purpose Height - Seated (Max): 0.360" (9.14mm) Standard Package: 250 Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.280" L x 0.160" W (7.11mm x 4.07mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KEMET Other Names: 2266-C330C224K1R5TA, 399-4400 Base Product Number: C330C

Win Source Part Number: 999200-C330C224K1R5TA
Category: Capacitors>Ceramic Capacitors
Series: GoldMax 300 Comm X7R
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 250
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.280" L x 0.160" W (7.11mm x 4.07mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KEMET
Other Names: 2266-C330C224K1R5TA,399-4400
Base Product Number: C330C

Buy Now Datasheet
Singapore, Singapore
Through-Hole 100V 0.22uF Capacitor
60-C330C224K1R5TA
Through-Hole 100V 0.22uF Capacitor 60-C330C224K1R5TA
Ceramic Capacitor, Multilayer, Ceramic, 100V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.22uF, Through Hole Mount, 3015, RADIAL LEADED Product overview: C330C224K1R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C224K1R5TA can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Multilayer, Ceramic, 100V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.22uF, Through Hole Mount, 3015, RADIAL LEADED Product overview: C330C224K1R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C224K1R5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-4400-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4400-ND
Ceramic Capacitors 399-4400-ND
0.22µF ±10% 100V Ceramic Capacitor X7R Radial

0.22µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 5381584 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5381584
MLCCs - Multilayer Ceramic Capacitors 5381584
KEMET C330C224K1R5TA

KEMET C330C224K1R5TA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 5381584P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5381584P
MLCCs - Multilayer Ceramic Capacitors 5381584P
KEMET C330C224K1R5TA

KEMET C330C224K1R5TA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1731724 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1731724
MLCCs - Multilayer Ceramic Capacitors 1731724
KEMET C330C224K1R5TA

KEMET C330C224K1R5TA

Supplier's Site
Ceramic Capacitor 0.22Uf, 100V, X7R, 10%, Radial; Capacitance Kemet - 13K6479 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 100V, X7R, 10%, Radial; Capacitance Kemet
13K6479
Ceramic Capacitor 0.22Uf, 100V, X7R, 10%, Radial; Capacitance Kemet 13K6479
CERAMIC CAPACITOR 0.22UF, 100V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 100V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.22 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kemet - 58M4579 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.22 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kemet
58M4579
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.22 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kemet 58M4579
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.22 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.22 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C330C224K1R5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C224K1R5TA
Ceramic Capacitors C330C224K1R5TA
CAP CER 0.22UF 100V X7R RADIAL

CAP CER 0.22UF 100V X7R RADIAL

Supplier's Site Datasheet
CAP CER 0.22UF 100V X7R RADIAL - 417-C330C224K1R5TA - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 100V X7R RADIAL
417-C330C224K1R5TA
CAP CER 0.22UF 100V X7R RADIAL 417-C330C224K1R5TA
CAP CER 0.22UF 100V X7R RADIAL

CAP CER 0.22UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 999200-C330C224K1R5TA 60-C330C224K1R5TA 399-4400-ND 5381584 5381584P 13K6479 58M4579 C330C224K1R5TA 417-C330C224K1R5TA
Product Name Capacitors - Ceramic Capacitors Through-Hole 100V 0.22uF Capacitor Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.22Uf, 100V, X7R, 10%, Radial; Capacitance Kemet Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.22 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kemet Ceramic Capacitors CAP CER 0.22UF 100V X7R RADIAL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.2200 microF 220000 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details