KEMET Electronics Corporation Ceramic Capacitors C330C224J3H5TA9170

Description
0.22µF ±5% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.22µF ±5% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17282-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17282-ND
Ceramic Capacitors 399-17282-ND
0.22µF ±5% 25V Ceramic Capacitor X8R Radial

0.22µF ±5% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - C330C224J3H5TA9170 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C224J3H5TA9170
Ceramic Capacitors C330C224J3H5TA9170
CAP CER 0.22UF 25V X8R RADIAL

CAP CER 0.22UF 25V X8R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 399-17282-ND C330C224J3H5TA9170
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011360 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers