KEMET Electronics Corporation Ceramic Capacitors C330C154F5G5TA

Description
0.15µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.15µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C154F5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C154F5G5TA-ND
Ceramic Capacitors 399-C330C154F5G5TA-ND
0.15µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial

0.15µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C330C154F5G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C154F5G5TA
Ceramic Capacitors C330C154F5G5TA
CAP CER RAD 150NF 50V C0G 1%

CAP CER RAD 150NF 50V C0G 1%

Supplier's Site Datasheet
.150Uf 50.0V Rohs Compliant Kemet - 86AC9850 - Newark, An Avnet Company
Chicago, IL, United States
.150Uf 50.0V Rohs Compliant Kemet
86AC9850
.150Uf 50.0V Rohs Compliant Kemet 86AC9850
.150UF 50.0V ROHS COMPLIANT: YES

.150UF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C330C154F5G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C330C154F5G5TA
Capacitors - Ceramic Capacitors C330C154F5G5TA
CAP CER RAD 150NF 50V C0G 1%

CAP CER RAD 150NF 50V C0G 1%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C330C154F5G5TA-ND C330C154F5G5TA 86AC9850 C330C154F5G5TA
Product Name Ceramic Capacitors Ceramic Capacitors .150Uf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Thin Film Capacitors - 1761-CSA-100-30X30X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1704621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details