KEMET Electronics Corporation Ceramic Capacitors C330C123JDG5TA7303

Description
CAP CER 0.012UF 1KV C0G/NP0 RAD
Request a Quote Datasheet
Description
CAP CER 0.012UF 1KV C0G/NP0 RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C123JDG5TA7303CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.012UF 1KV C0G/NP0 RAD

CAP CER 0.012UF 1KV C0G/NP0 RAD

Buy Now Datasheet
Ceramic Capacitors - 399-C330C123JDG5TA7303TR-ND - DigiKey
Thief River Falls, MN, United States
0.012µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial

0.012µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Multilayer Ceramic Capacitor, 300 Series, 0.012 F, 5%, C0G / Np0, 1 Kv, Radial Leaded Rohs Compliant Kemet - 72Y5251 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 300 Series, 0.012 F, 5%, C0G / Np0, 1 Kv, Radial Leaded Rohs Compliant Kemet
72Y5251
Multilayer Ceramic Capacitor, 300 Series, 0.012 F, 5%, C0G / Np0, 1 Kv, Radial Leaded Rohs Compliant Kemet 72Y5251
Multilayer Ceramic Capacitor, 300 Series, 0.012 F, 5%, C0G / NP0, 1 kV, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 300 Series, 0.012 F, 5%, C0G / NP0, 1 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C330C123JDG5TA7303CT-ND 72Y5251
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 300 Series, 0.012 F, 5%, C0G / Np0, 1 Kv, Radial Leaded Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details