KEMET Electronics Corporation Ceramic Capacitors C330C105MAR5TA

Description
1µF ±20% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±20% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17997-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17997-ND
Ceramic Capacitors 399-17997-ND
1µF ±20% 250V Ceramic Capacitor X7R Radial

1µF ±20% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
1.00Uf 250V Rohs Compliant Kemet - 14N6701 - Newark, An Avnet Company
Chicago, IL, United States
1.00Uf 250V Rohs Compliant Kemet
14N6701
1.00Uf 250V Rohs Compliant Kemet 14N6701
1.00UF 250V ROHS COMPLIANT: YES

1.00UF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-17997-ND 14N6701
Product Name Ceramic Capacitors 1.00Uf 250V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011536 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details