1µF ±10% 50V Ceramic Capacitor X7R Radial
1uF 50V X7R Ceramic Capacitor, Through Hole, Radial Product overview: C330C105K5R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C105K5R5TA can be used for catalog matching and distributor lookup.
CAPACITOR, MLCC, X7R, 1UF, 50V, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes
CAP CER 1UF 50V X7R RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-4389-ND | 60-C330C105K5R5TA | 13K6469 | 58M4578 | C330C105K5R5TA | 70095182 |
| Product Name | Ceramic Capacitors | Through-Hole 1uF 50V Capacitor | Capacitor, Mlcc, X7R, 1Uf, 50V, Radial; Capacitance Kemet | Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet | Ceramic Capacitors | Capacitor;Ceramic;Cap 1.00UF ;Tol+-10%;Radial; Vol-Rtg 50V |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | ||
| Capacitance Range | 1 microF | 1.00E6 microF | 1 microF | 1 microF | 1 microF |