KEMET Electronics Corporation Ceramic Capacitors C330C104M1R5TA

Description
CAP CER RAD MONO
Request a Quote Datasheet
Description
CAP CER RAD MONO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C104M1R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C104M1R5TA-ND
Ceramic Capacitors 399-C330C104M1R5TA-ND
CAP CER RAD MONO

CAP CER RAD MONO

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C330C104M1R5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C330C104M1R5TA
Capacitors - Ceramic Capacitors C330C104M1R5TA
CAP CER RAD MONO

CAP CER RAD MONO

Supplier's Site
Cap, 0.1Uf, 100V, Mlcc, Radial; Capacitance Kemet - 76AJ3834 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, Radial; Capacitance Kemet
76AJ3834
Cap, 0.1Uf, 100V, Mlcc, Radial; Capacitance Kemet 76AJ3834
CAP, 0.1UF, 100V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:100V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating RoHS Compliant: Yes

CAP, 0.1UF, 100V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:100V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C330C104M1R5TA-ND C330C104M1R5TA 76AJ3834
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.1Uf, 100V, Mlcc, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers