0.1µF ±10% 100V Ceramic Capacitor X7R Radial
0.1µF ±10% 100V Ceramic Capacitor X7R Radial
Cap Ceramic 0.1uF 100V X7R 10% Radial 5.08mm 125°C T/R Product overview: C330C104K1R5TA7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C104K1R5TA730
CAP CER 0.1UF 100V X7R RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-9885-1-ND | 60-C330C104K1R5TA7301 | C330C104K1R5TA7301 |
| Product Name | Ceramic Capacitors | 0.1uF 100V Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |