10000pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Multilayer Ceramic Capacitor, 300 Series, 0.01 F, 5%, C0G / NP0, 630 V, Radial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C330C103JBG5TA7303-ND | 72Y5247 |
| Product Name | Ceramic Capacitors | Multilayer Ceramic Capacitor, 300 Series, 0.01 F, 5%, C0G / Np0, 630 V, Radial Leaded Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |