KEMET Electronics Corporation Ceramic Capacitors C330C103F1G5TA

Description
10000pF ±1% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10000pF ±1% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-9825-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9825-ND
Ceramic Capacitors 399-9825-ND
10000pF ±1% 100V Ceramic Capacitor C0G, NP0 Radial

10000pF ±1% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, Mlcc, C0G, 0.01Uf, 100V, Radial; Capacitance Kemet - 94W5013 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 0.01Uf, 100V, Radial; Capacitance Kemet
94W5013
Cap, Mlcc, C0G, 0.01Uf, 100V, Radial; Capacitance Kemet 94W5013
CAP, MLCC, C0G, 0.01UF, 100V, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:GoldMax 300 Series RoHS Compliant: Yes

CAP, MLCC, C0G, 0.01UF, 100V, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:GoldMax 300 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 100V, 1%, C0G/np0; Capacitance Kemet - 45AC7092 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 1%, C0G/np0; Capacitance Kemet
45AC7092
Cap, 0.01Μf, 100V, 1%, C0G/np0; Capacitance Kemet 45AC7092
CAP, 0.01µF, 100V, 1%, C0G/NP0; Capacitance:10000pF; Voltage Rating:100V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 1%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; RoHS Compliant: Yes

CAP, 0.01µF, 100V, 1%, C0G/NP0; Capacitance:10000pF; Voltage Rating:100V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 1%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-9825-ND 94W5013 45AC7092
Product Name Ceramic Capacitors Cap, Mlcc, C0G, 0.01Uf, 100V, Radial; Capacitance Kemet Cap, 0.01Μf, 100V, 1%, C0G/np0; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - M39014/011300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers