KEMET Electronics Corporation Ceramic Capacitors C330C102KGR5TA7303

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C102KGR5TA7303CT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 399-C330C102KGR5TA7303TR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.001uF 2000V Capacitor
60-C330C102KGR5TA7303
0.001uF 2000V Capacitor 60-C330C102KGR5TA7303
Cap Ceramic 0.001uF 2000V X7R 10% Radial 5.08mm 125°C T/R Product overview: C330C102KGR5TA7303 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C102KGR5TA730 3 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 2000V X7R 10% Radial 5.08mm 125°C T/R Product overview: C330C102KGR5TA7303 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C102KGR5TA7303 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 985229-C330C102KGR5TA7303 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
985229-C330C102KGR5TA7303
Capacitors - Ceramic Capacitors 985229-C330C102KGR5TA7303
Win Source Part Number: 985229-C330C102KGR5T A7303 Category: Capacitors>Ceramic Capacitors Series: GoldMax 300 Comm X7R HV Features: High Voltage Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Height - Seated (Max): 0.420" (10.66mm) Standard Package: 1,500 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Lead Spacing: 0.250" (6.35mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.300" L x 0.200" W (7.62mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KEMET Other Names: 399-C330C102KGR5TA73 03TR,399-C330C102KGR 5TA7303CT Base Product Number: C330C

Win Source Part Number: 985229-C330C102KGR5TA7303
Category: Capacitors>Ceramic Capacitors
Series: GoldMax 300 Comm X7R HV
Features: High Voltage
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Height - Seated (Max): 0.420" (10.66mm)
Standard Package: 1,500
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Lead Spacing: 0.250" (6.35mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.300" L x 0.200" W (7.62mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KEMET
Other Names: 399-C330C102KGR5TA7303TR,399-C330C102KGR5TA7303CT
Base Product Number: C330C

Buy Now Datasheet
Ceramic Capacitors - C330C102KGR5TA7303 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C102KGR5TA7303
Ceramic Capacitors C330C102KGR5TA7303
CAP CER 1000PF 2000V X7R RADIAL

CAP CER 1000PF 2000V X7R RADIAL

Supplier's Site Datasheet
Cap, 1000Pf, 2 Kv, 10%, X7R; Capacitance Kemet - 89Y7125 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2 Kv, 10%, X7R; Capacitance Kemet
89Y7125
Cap, 1000Pf, 2 Kv, 10%, X7R; Capacitance Kemet 89Y7125
CAP, 1000PF, 2 KV, 10%, X7R; Capacitance:1000pF; Voltage Rating:2kV; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating RoHS Compliant: Yes

CAP, 1000PF, 2 KV, 10%, X7R; Capacitance:1000pF; Voltage Rating:2kV; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C330C102KGR5TA7303CT-ND 60-C330C102KGR5TA7303 985229-C330C102KGR5TA7303 C330C102KGR5TA7303 89Y7125
Product Name Ceramic Capacitors 0.001uF 2000V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 2 Kv, 10%, X7R; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers