KEMET Electronics Corporation Ceramic Capacitors C330C102JHR5HA

Description
1000pF ±5% 3000V (3kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±5% 3000V (3kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13568-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13568-ND
Ceramic Capacitors 399-13568-ND
1000pF ±5% 3000V (3kV) Ceramic Capacitor X7R Radial

1000pF ±5% 3000V (3kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
1000Pf 3000V Rohs Compliant Kemet - 86AC9828 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 3000V Rohs Compliant Kemet
86AC9828
1000Pf 3000V Rohs Compliant Kemet 86AC9828
1000PF 3000V ROHS COMPLIANT: NO

1000PF 3000V ROHS COMPLIANT: NO

Supplier's Site
Ceramic Capacitors - C330C102JHR5HA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C102JHR5HA
Ceramic Capacitors C330C102JHR5HA
CAP CER 1000PF 3KV X7R RADIAL

CAP CER 1000PF 3KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-13568-ND 86AC9828 C330C102JHR5HA
Product Name Ceramic Capacitors 1000Pf 3000V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1210Y1K00473KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers