KEMET Electronics Corporation Ceramic Capacitors C330C102JDG5TA

Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-5095-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-5095-ND
Ceramic Capacitors 399-5095-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
0.001uF 1000V Capacitor
60-C330C102JDG5TA
0.001uF 1000V Capacitor 60-C330C102JDG5TA
Cap Ceramic 0.001uF 1000V C0G 5% Radial 5.08mm 125°C Extreme Low ESR Bulk Product overview: C330C102JDG5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C102JDG5TA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 1000V C0G 5% Radial 5.08mm 125°C Extreme Low ESR Bulk Product overview: C330C102JDG5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C102JDG5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C330C102JDG5TA - 785083-C330C102JDG5TA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C330C102JDG5TA
785083-C330C102JDG5TA
Ceramic Capacitors - C330C102JDG5TA 785083-C330C102JDG5TA
Manufacturer: Kemet Win Source Part Number: 785083-C330C102JDG5T A Series: Goldmax, 300 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: Radial Applications: General Capacitance: 1000pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Family Name: C330 Categories: Capacitors Dimension: 0.300" L x 0.250" W (7.62mm x 6.35mm) Height - Seated (Maximum): 0.360" (9.14mm) Voltage Rating DC: 1000V (1kV) Alternative Parts (Cross-Reference): C330C102JDG5HA; C330C102JDG5CA; C330C102JDG5TA7303; C330C102JDG5TATR; Introduction Date: March 31, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 785083-C330C102JDG5TA
Series: Goldmax, 300
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: Radial
Applications: General
Capacitance: 1000pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Family Name: C330
Categories: Capacitors
Dimension: 0.300" L x 0.250" W (7.62mm x 6.35mm)
Height - Seated (Maximum): 0.360" (9.14mm)
Voltage Rating DC: 1000V (1kV)
Alternative Parts (Cross-Reference): C330C102JDG5HA; C330C102JDG5CA; C330C102JDG5TA7303; C330C102JDG5TATR;
Introduction Date: March 31, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - C330C102JDG5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C102JDG5TA
Ceramic Capacitors C330C102JDG5TA
CAP CER 1000PF 1KV NP0 RADIAL

CAP CER 1000PF 1KV NP0 RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 1000V C0G 5%, Radial; Capacitance Kemet - 14M5577 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V C0G 5%, Radial; Capacitance Kemet
14M5577
Ceramic Capacitor 1000Pf 1000V C0G 5%, Radial; Capacitance Kemet 14M5577
CERAMIC CAPACITOR 1000PF 1000V C0G 5%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V C0G 5%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1000 Pf, 5%, C0G / Np0, 1 Kv Rohs Compliant Kemet - 25M8866 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1000 Pf, 5%, C0G / Np0, 1 Kv Rohs Compliant Kemet
25M8866
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1000 Pf, 5%, C0G / Np0, 1 Kv Rohs Compliant Kemet 25M8866
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1000 pF, - 5%, C0G / NP0, 1 kV RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1000 pF, - 5%, C0G / NP0, 1 kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-5095-ND 60-C330C102JDG5TA 785083-C330C102JDG5TA C330C102JDG5TA 14M5577 25M8866
Product Name Ceramic Capacitors 0.001uF 1000V Capacitor Ceramic Capacitors - C330C102JDG5TA Ceramic Capacitors Ceramic Capacitor 1000Pf 1000V C0G 5%, Radial; Capacitance Kemet Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1000 Pf, 5%, C0G / Np0, 1 Kv Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011533 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details