KEMET Electronics Corporation Ceramic Capacitors C330C101JHG5TA

Description
100pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-5096-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-5096-ND
Ceramic Capacitors 399-5096-ND
100pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitor 100Pf 3000V C0G 5%, Radial; Capacitance Kemet - 14M5576 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 3000V C0G 5%, Radial; Capacitance Kemet
14M5576
Ceramic Capacitor 100Pf 3000V C0G 5%, Radial; Capacitance Kemet 14M5576
CERAMIC CAPACITOR 100PF 3000V C0G 5%, RADIAL; Capacitance:100pF; Voltage(DC):3kV; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 3000V C0G 5%, RADIAL; Capacitance:100pF; Voltage(DC):3kV; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
Cap 100Pf 3000Vdc C0G 5% Rdl 5.08Mm Rohs Compliant Kemet - 27AC3727 - Newark, An Avnet Company
Chicago, IL, United States
Cap 100Pf 3000Vdc C0G 5% Rdl 5.08Mm Rohs Compliant Kemet
27AC3727
Cap 100Pf 3000Vdc C0G 5% Rdl 5.08Mm Rohs Compliant Kemet 27AC3727
CAP 100PF 3000VDC C0G 5% RDL 5.08MM ROHS COMPLIANT: YES

CAP 100PF 3000VDC C0G 5% RDL 5.08MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 100 Pf, 5%, C0G / Np0, 3 Kv, Radial Leaded Rohs Compliant Kemet - 25M8865 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 100 Pf, 5%, C0G / Np0, 3 Kv, Radial Leaded Rohs Compliant Kemet
25M8865
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 100 Pf, 5%, C0G / Np0, 3 Kv, Radial Leaded Rohs Compliant Kemet 25M8865
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 100 pF, - 5%, C0G / NP0, 3 kV, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Gold Max, C330 Series, 100 pF, - 5%, C0G / NP0, 3 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-5096-ND 14M5576 27AC3727 25M8865
Product Name Ceramic Capacitors Ceramic Capacitor 100Pf 3000V C0G 5%, Radial; Capacitance Kemet Cap 100Pf 3000Vdc C0G 5% Rdl 5.08Mm Rohs Compliant Kemet Multilayer Ceramic Capacitor, Gold Max, C330 Series, 100 Pf, 5%, C0G / Np0, 3 Kv, Radial Leaded Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details