KEMET Electronics Corporation Ceramic Capacitors C328C224M2R5TA

Description
0.22µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C328C224M2R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C328C224M2R5TA-ND
Ceramic Capacitors C328C224M2R5TA-ND
0.22µF ±20% 200V Ceramic Capacitor X7R Radial

0.22µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C328C224M2R5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C328C224M2R5TA
Ceramic Capacitors C328C224M2R5TA
CAP CER RAD 220NF 200V X7R 20%

CAP CER RAD 220NF 200V X7R 20%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C328C224M2R5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C328C224M2R5TA
Capacitors - Ceramic Capacitors C328C224M2R5TA
CAP CER RAD 220NF 200V X7R 20%

CAP CER RAD 220NF 200V X7R 20%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C328C224M2R5TA-ND C328C224M2R5TA C328C224M2R5TA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1726395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers