KEMET Electronics Corporation Ceramic Capacitors C328C125K5N5TA

Description
1.2µF ±10% 50V Ceramic Capacitor X8L Radial
Request a Quote Datasheet
Description
1.2µF ±10% 50V Ceramic Capacitor X8L Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C328C125K5N5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C328C125K5N5TA-ND
Ceramic Capacitors 399-C328C125K5N5TA-ND
1.2µF ±10% 50V Ceramic Capacitor X8L Radial

1.2µF ±10% 50V Ceramic Capacitor X8L Radial

Buy Now Datasheet
Ceramic Capacitors - C328C125K5N5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C328C125K5N5TA
Ceramic Capacitors C328C125K5N5TA
CAP CER RAD 1.2F 50V X8L 10%

CAP CER RAD 1.2F 50V X8L 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 399-C328C125K5N5TA-ND C328C125K5N5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers