KEMET Electronics Corporation Ceramic Capacitors C327C681JAG5TA

Description
680pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
680pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C327C681JAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C327C681JAG5TA-ND
Ceramic Capacitors C327C681JAG5TA-ND
680pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

680pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C327C681JAG5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C327C681JAG5TA
Capacitors - Ceramic Capacitors C327C681JAG5TA
CAP CER RAD 680PF 250V C0G 5%

CAP CER RAD 680PF 250V C0G 5%

Supplier's Site
Ceramic Capacitors - C327C681JAG5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C327C681JAG5TA
Ceramic Capacitors C327C681JAG5TA
CAP CER RAD 680PF 250V C0G 5%

CAP CER RAD 680PF 250V C0G 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C327C681JAG5TA-ND C327C681JAG5TA C327C681JAG5TA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details