KEMET Electronics Corporation Ceramic Capacitors C326C201JAG5TA

Description
200pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
200pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C326C201JAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C326C201JAG5TA-ND
Ceramic Capacitors C326C201JAG5TA-ND
200pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

200pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
200.pf 250V Rohs Compliant Kemet - 86AC9796 - Newark, An Avnet Company
Chicago, IL, United States
200.pf 250V Rohs Compliant Kemet
86AC9796
200.pf 250V Rohs Compliant Kemet 86AC9796
200.PF 250V ROHS COMPLIANT: YES

200.PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C326C201JAG5TA-ND 86AC9796
Product Name Ceramic Capacitors 200.pf 250V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers