KEMET Electronics Corporation Ceramic Capacitors C325C751F3G5TA7301

Description
750pF ±1% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
750pF ±1% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C325C751F3G5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C325C751F3G5TA7301-ND
Ceramic Capacitors C325C751F3G5TA7301-ND
750pF ±1% 25V Ceramic Capacitor C0G, NP0 Radial

750pF ±1% 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C325C751F3G5TA7301-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details