KEMET Electronics Corporation Ceramic Capacitors C325C432J2G5TA

Description
4300pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4300pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C325C432J2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C325C432J2G5TA-ND
Ceramic Capacitors C325C432J2G5TA-ND
4300pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

4300pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C325C432J2G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C325C432J2G5TA
Ceramic Capacitors C325C432J2G5TA
CAP CER RAD 4.3NF 200V C0G 5%

CAP CER RAD 4.3NF 200V C0G 5%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C325C432J2G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C325C432J2G5TA
Capacitors - Ceramic Capacitors C325C432J2G5TA
CAP CER RAD 4.3NF 200V C0G 5%

CAP CER RAD 4.3NF 200V C0G 5%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C325C432J2G5TA-ND C325C432J2G5TA C325C432J2G5TA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - CK12BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1248357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details