KEMET Electronics Corporation Ceramic Capacitors C324C512KAG5TA7301

Description
5100pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
5100pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C324C512KAG5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C324C512KAG5TA7301-ND
Ceramic Capacitors C324C512KAG5TA7301-ND
5100pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial

5100pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C324C512KAG5TA7301 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C324C512KAG5TA7301
Capacitors - Ceramic Capacitors C324C512KAG5TA7301
CAP CER 5100PF 250V C0G/NP0 RAD

CAP CER 5100PF 250V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C324C512KAG5TA7301-ND C324C512KAG5TA7301
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details