KEMET Electronics Corporation Ceramic Capacitors C324C184J2R5TA

Description
0.18µF ±5% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.18µF ±5% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C324C184J2R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C324C184J2R5TA-ND
Ceramic Capacitors C324C184J2R5TA-ND
0.18µF ±5% 200V Ceramic Capacitor X7R Radial

0.18µF ±5% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C324C184J2R5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C324C184J2R5TA
Ceramic Capacitors C324C184J2R5TA
CAP CER RAD 180NF 200V X7R 5%

CAP CER RAD 180NF 200V X7R 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C324C184J2R5TA-ND C324C184J2R5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF1R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details