KEMET Electronics Corporation Ceramic Capacitors C324C182G5G5TA

Description
1800pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C324C182G5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C324C182G5G5TA-ND
Ceramic Capacitors 399-C324C182G5G5TA-ND
1800pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial

1800pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
1800Pf 50.0V Rohs Compliant Kemet - 86AC9765 - Newark, An Avnet Company
Chicago, IL, United States
1800Pf 50.0V Rohs Compliant Kemet
86AC9765
1800Pf 50.0V Rohs Compliant Kemet 86AC9765
1800PF 50.0V ROHS COMPLIANT: YES

1800PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C324C182G5G5TA-ND 86AC9765
Product Name Ceramic Capacitors 1800Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers