KEMET Electronics Corporation Ceramic Capacitors C324C159DAG5TA

Description
1.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C324C159DAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C324C159DAG5TA-ND
Ceramic Capacitors C324C159DAG5TA-ND
1.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial

1.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C324C159DAG5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C324C159DAG5TA
Ceramic Capacitors C324C159DAG5TA
CAP CER 1.5PF 250V C0G/NP0 RAD

CAP CER 1.5PF 250V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C324C159DAG5TA-ND C324C159DAG5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PMB850KSP2 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details