KEMET Electronics Corporation Ceramic Capacitors C323C360G3G5TA

Description
36pF ±2% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
36pF ±2% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C323C360G3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C323C360G3G5TA-ND
Ceramic Capacitors C323C360G3G5TA-ND
36pF ±2% 25V Ceramic Capacitor C0G, NP0 Radial

36pF ±2% 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C323C360G3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C323C360G3G5TA
Ceramic Capacitors C323C360G3G5TA
CAP CER 36PF 25V C0G/NP0 RADIAL

CAP CER 36PF 25V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C323C360G3G5TA-ND C323C360G3G5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details