220pF ±10% 200V Ceramic Capacitor X7R Radial
CAP CER RAD 220NF 200V X7R 10%
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C323C224K2R5TA-ND | C323C224K2R5TA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |