KEMET Electronics Corporation Ceramic Capacitors C323C185J5N5TA

Description
1.8µF ±5% 50V Ceramic Capacitor X8L Radial
Request a Quote Datasheet
Description
1.8µF ±5% 50V Ceramic Capacitor X8L Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C323C185J5N5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C323C185J5N5TA-ND
Ceramic Capacitors 399-C323C185J5N5TA-ND
1.8µF ±5% 50V Ceramic Capacitor X8L Radial

1.8µF ±5% 50V Ceramic Capacitor X8L Radial

Buy Now Datasheet
Ceramic Capacitors - C323C185J5N5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C323C185J5N5TA
Ceramic Capacitors C323C185J5N5TA
CAP CER RAD 1.8F 50V X8L 5%

CAP CER RAD 1.8F 50V X8L 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 399-C323C185J5N5TA-ND C323C185J5N5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.8 microF 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details