KEMET Electronics Corporation Ceramic Capacitors C322C683M5U5CA

Description
0.068µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.068µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-2170-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-2170-ND
Ceramic Capacitors 399-2170-ND
0.068µF ±20% 50V Ceramic Capacitor Z5U Radial

0.068µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - C322C683M5U5CA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C322C683M5U5CA
Ceramic Capacitors C322C683M5U5CA
CAP CER 0.068UF 50V Z5U RADIAL

CAP CER 0.068UF 50V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 399-2170-ND C322C683M5U5CA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details