Cap Ceramic 47pF 200V C0G 10% Radial 5.08mm 125°C Extreme Low ESR T/R Product overview: C322C470K2G5TA7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C322C470K2G5TA730
Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129843-C322C470K2G5
Termination: Radial
Voltage Rating: 200 V
Length: 6.6 mm
Capacitance: 47 pF
Tolerance: 10 %
Height: 3.18 mm
Width: 5.08 mm
Dissipation Factor: 0.1 %
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 200 V
Lead Pitch: 5.08 mm
Dielectric: C0G
Max Operating Temperature: 125 °C
CAP CER RAD MONO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C322C470K2G5TA7301 | 1129843-C322C470K2G5TA7301 | 399-C322C470K2G5TA7301TR-ND | C322C470K2G5TA7301 |
| Product Name | 47pF 200V Capacitor | Ceramic Capacitors - C322C470K2G5TA7301 | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF |