KEMET Electronics Corporation Ceramic Capacitors C322C430J3G5TA

Description
43pF ±5% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
43pF ±5% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C322C430J3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C322C430J3G5TA-ND
Ceramic Capacitors C322C430J3G5TA-ND
43pF ±5% 25V Ceramic Capacitor C0G, NP0 Radial

43pF ±5% 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C322C430J3G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C322C430J3G5TA
Capacitors - Ceramic Capacitors C322C430J3G5TA
CAP CER 43PF 25V C0G/NP0 RADIAL

CAP CER 43PF 25V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C322C430J3G5TA-ND C322C430J3G5TA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011344 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details