0.039µF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | C322C393KAG5TA7301-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0390 microF |