390pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
CAP CER 390PF 200V C0G/NP0 RAD
390.PF 200V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C322C391K2G5TA-ND | C322C391K2G5TA | 14M5298 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 390.pf 200V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |