KEMET Electronics Corporation Ceramic Capacitors C322C272K2G5TA

Description
2700pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C322C272K2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C322C272K2G5TA-ND
Ceramic Capacitors 399-C322C272K2G5TA-ND
2700pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

2700pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
2700Pf 200V Rohs Compliant Kemet - 14M5267 - Newark, An Avnet Company
Chicago, IL, United States
2700Pf 200V Rohs Compliant Kemet
14M5267
2700Pf 200V Rohs Compliant Kemet 14M5267
2700PF 200V ROHS COMPLIANT: YES

2700PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C322C272K2G5TA-ND 14M5267
Product Name Ceramic Capacitors 2700Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details