KEMET Electronics Corporation Ceramic Capacitors C322C223K2R5TA

Description
0.022µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4350-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4350-ND
Ceramic Capacitors 399-4350-ND
0.022µF ±10% 200V Ceramic Capacitor X7R Radial

0.022µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, Radial; Capacitance Kemet - 39K7495 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, Radial; Capacitance Kemet
39K7495
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, Radial; Capacitance Kemet 39K7495
CERAMIC CAPACITOR 0.022UF 200V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 200V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-4350-ND 39K7495
Product Name Ceramic Capacitors Ceramic Capacitor 0.022Uf 200V, X7R, 10%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers