KEMET Electronics Corporation Ceramic Capacitors C322C222K2R5TA

Description
2200pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4348-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4348-ND
Ceramic Capacitors 399-4348-ND
2200pF ±10% 200V Ceramic Capacitor X7R Radial

2200pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
2200Pf 200V Rohs Compliant Kemet - 87AJ0626 - Newark, An Avnet Company
Chicago, IL, United States
2200Pf 200V Rohs Compliant Kemet
87AJ0626
2200Pf 200V Rohs Compliant Kemet 87AJ0626
2200PF 200V ROHS COMPLIANT: YES

2200PF 200V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C322C222K2R5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C322C222K2R5TA
Ceramic Capacitors C322C222K2R5TA
CAP CER 2200PF 200V X7R RADIAL

CAP CER 2200PF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-4348-ND 87AJ0626 C322C222K2R5TA
Product Name Ceramic Capacitors 2200Pf 200V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details