KEMET Electronics Corporation Ceramic Capacitors C322C103KBR5TA7301

Description
10000pF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C322C103KBR5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C322C103KBR5TA7301-ND
Ceramic Capacitors C322C103KBR5TA7301-ND
10000pF ±10% 630V Ceramic Capacitor X7R Radial

10000pF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C322C103KBR5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C322C103KBR5TA7301
Ceramic Capacitors C322C103KBR5TA7301
CAP CER 10000PF 630V X7R RADIAL

CAP CER 10000PF 630V X7R RADIAL

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 300 Series, 0.01 F, 10%, X7R, 630 V, Radial Leaded Rohs Compliant Kemet - 72Y5240 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 300 Series, 0.01 F, 10%, X7R, 630 V, Radial Leaded Rohs Compliant Kemet
72Y5240
Multilayer Ceramic Capacitor, 300 Series, 0.01 F, 10%, X7R, 630 V, Radial Leaded Rohs Compliant Kemet 72Y5240
Multilayer Ceramic Capacitor, 300 Series, 0.01 F, 10%, X7R, 630 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 300 Series, 0.01 F, 10%, X7R, 630 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C322C103KBR5TA7301-ND C322C103KBR5TA7301 72Y5240
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 300 Series, 0.01 F, 10%, X7R, 630 V, Radial Leaded Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers