1000pF ±5% 25V Ceramic Capacitor C0G, NP0 Radial
CAP CER 1000PF 25V C0G/NP0 RAD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C322C102J3G5TA7301-ND | C322C102J3G5TA7301 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |