KEMET Electronics Corporation Ceramic Capacitors C322C102F5G5TA

Description
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-9789-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9789-ND
Ceramic Capacitors 399-9789-ND
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 Radial

1000pF ±1% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, Mlcc, C0G, 1000Pf, 50V, Radial; Capacitance Kemet - 94W4994 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1000Pf, 50V, Radial; Capacitance Kemet
94W4994
Cap, Mlcc, C0G, 1000Pf, 50V, Radial; Capacitance Kemet 94W4994
CAP, MLCC, C0G, 1000PF, 50V, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 1%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAP, MLCC, C0G, 1000PF, 50V, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 1%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C322C102F5G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C322C102F5G5TA
Ceramic Capacitors C322C102F5G5TA
CAP CER 1000PF 50V NP0 RADIAL

CAP CER 1000PF 50V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-9789-ND 94W4994 C322C102F5G5TA
Product Name Ceramic Capacitors Cap, Mlcc, C0G, 1000Pf, 50V, Radial; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - C11CF6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1711173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details