KEMET Electronics Corporation Ceramic Capacitors C322C101K5G5TA

Description
100pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C322C101K5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C322C101K5G5TA-ND
Ceramic Capacitors 399-C322C101K5G5TA-ND
100pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C322C101K5G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C322C101K5G5TA
Capacitors - Ceramic Capacitors C322C101K5G5TA
CAP CER 100PF 50V C0G/NP0 RADIAL

CAP CER 100PF 50V C0G/NP0 RADIAL

Supplier's Site
100.pf 50.0V Rohs Compliant Kemet - 72K8290 - Newark, An Avnet Company
Chicago, IL, United States
100.pf 50.0V Rohs Compliant Kemet
72K8290
100.pf 50.0V Rohs Compliant Kemet 72K8290
100.PF 50.0V ROHS COMPLIANT: YES

100.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C322C101K5G5TA-ND C322C101K5G5TA 72K8290
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 100.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C473K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers