KEMET Electronics Corporation Ceramic Capacitors C321C683J3G5TA

Description
0.068µF ±5% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.068µF ±5% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C321C683J3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C321C683J3G5TA-ND
Ceramic Capacitors C321C683J3G5TA-ND
0.068µF ±5% 25V Ceramic Capacitor C0G, NP0 Radial

0.068µF ±5% 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C321C683J3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C321C683J3G5TA
Ceramic Capacitors C321C683J3G5TA
CAP CER RAD 68NF 25V C0G 5%

CAP CER RAD 68NF 25V C0G 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C321C683J3G5TA-ND C321C683J3G5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0805C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers