KEMET Electronics Corporation Ceramic Capacitors C321C361FAG5TA

Description
360pF ±1% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
360pF ±1% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C321C361FAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C321C361FAG5TA-ND
Ceramic Capacitors C321C361FAG5TA-ND
360pF ±1% 250V Ceramic Capacitor C0G, NP0 Radial

360pF ±1% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C321C361FAG5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C321C361FAG5TA
Ceramic Capacitors C321C361FAG5TA
CAP CER 360PF 250V C0G/NP0 RAD

CAP CER 360PF 250V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C321C361FAG5TA-ND C321C361FAG5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details