KEMET Electronics Corporation Ceramic Capacitors C320C689D2G5TA

Description
6.8pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
6.8pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C320C689D2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C320C689D2G5TA-ND
Ceramic Capacitors 399-C320C689D2G5TA-ND
6.8pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial

6.8pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C320C689D2G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C320C689D2G5TA
Capacitors - Ceramic Capacitors C320C689D2G5TA
CAP CER 6.8PF 200V C0G/NP0 RAD

CAP CER 6.8PF 200V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - C320C689D2G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C689D2G5TA
Ceramic Capacitors C320C689D2G5TA
CAP CER 6.8PF 200V C0G/NP0 RAD

CAP CER 6.8PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
6.80Pf 200V Rohs Compliant Kemet - 87AJ0609 - Newark, An Avnet Company
Chicago, IL, United States
6.80Pf 200V Rohs Compliant Kemet
87AJ0609
6.80Pf 200V Rohs Compliant Kemet 87AJ0609
6.80PF 200V ROHS COMPLIANT: YES

6.80PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C320C689D2G5TA-ND C320C689D2G5TA C320C689D2G5TA 87AJ0609
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors 6.80Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105RSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details