KEMET Electronics Corporation Ceramic Capacitors C320C681F2G5HA9248

Description
680.PF 200V
Request a Quote Datasheet
Description
680.PF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C320C681F2G5HA9248-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C320C681F2G5HA9248-ND
Ceramic Capacitors 399-C320C681F2G5HA9248-ND
680.PF 200V

680.PF 200V

Buy Now Datasheet
680.pf 200V Rohs Compliant Kemet - 86AC9614 - Newark, An Avnet Company
Chicago, IL, United States
680.pf 200V Rohs Compliant Kemet
86AC9614
680.pf 200V Rohs Compliant Kemet 86AC9614
680.PF 200V ROHS COMPLIANT: NO

680.PF 200V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C320C681F2G5HA9248-ND 86AC9614
Product Name Ceramic Capacitors 680.pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers