KEMET Electronics Corporation Ceramic Capacitors C320C479D3G5TA

Description
4.7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4.7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C320C479D3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C320C479D3G5TA-ND
Ceramic Capacitors 399-C320C479D3G5TA-ND
4.7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 Radial

4.7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C320C479D3G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C320C479D3G5TA
Capacitors - Ceramic Capacitors C320C479D3G5TA
CAP CER 4.7PF 25V C0G/NP0 RADIAL

CAP CER 4.7PF 25V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitors - C320C479D3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C479D3G5TA
Ceramic Capacitors C320C479D3G5TA
CAP CER 4.7PF 25V C0G/NP0 RADIAL

CAP CER 4.7PF 25V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C320C479D3G5TA-ND C320C479D3G5TA C320C479D3G5TA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers