KEMET Electronics Corporation Ceramic Capacitors C320C473J1G5TA

Description
0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C320C473J1G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C320C473J1G5TA-ND
Ceramic Capacitors 399-C320C473J1G5TA-ND
0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C320C473J1G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C320C473J1G5TA
Capacitors - Ceramic Capacitors C320C473J1G5TA
CAP CER 0.047UF 100V C0G/NP0 RAD

CAP CER 0.047UF 100V C0G/NP0 RAD

Supplier's Site
.047Uf 100V Rohs Compliant Kemet - 86AC9602 - Newark, An Avnet Company
Chicago, IL, United States
.047Uf 100V Rohs Compliant Kemet
86AC9602
.047Uf 100V Rohs Compliant Kemet 86AC9602
.047UF 100V ROHS COMPLIANT: YES

.047UF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C320C473J1G5TA-ND C320C473J1G5TA 86AC9602
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors .047Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details