KEMET Electronics Corporation Ceramic Capacitors C320C393J3G5TA

Description
0.039µF ±5% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.039µF ±5% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C320C393J3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C320C393J3G5TA-ND
Ceramic Capacitors C320C393J3G5TA-ND
0.039µF ±5% 25V Ceramic Capacitor C0G, NP0 Radial

0.039µF ±5% 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C320C393J3G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C320C393J3G5TA
Capacitors - Ceramic Capacitors C320C393J3G5TA
CAP CER 0.039UF 25V C0G/NP0 RAD

CAP CER 0.039UF 25V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - C320C393J3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C393J3G5TA
Ceramic Capacitors C320C393J3G5TA
CAP CER 0.039UF 25V C0G/NP0 RAD

CAP CER 0.039UF 25V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C320C393J3G5TA-ND C320C393J3G5TA C320C393J3G5TA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Paper Film Capacitors - 104PPS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1908337P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details